| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Kit Application Type | Power Management - Battery |
|---|---|
| Application Sub Type | Battery Charger |
| Silicon Core Number | BQ24250 |
| Silicon Manufacturer | Texas Instruments |
| Kit Contents | Eval Board BQ24250 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | High Efficiency Switch Mode Charger Complete System Level Protection Open Drain Status Outputs |
| Evaluation Board, Power Management Bat | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24250EVM-150?
Additional datasheets, footprints and schematics for BQ24250EVM-150 are listed on our Part Details page. You can also find images and similar parts to BQ24250EVM-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24250EVM-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24250EVM-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24250EVM-150 fall under?
The BQ24250EVM-150 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ24250EVM-150 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24250EVM-150 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24250EVM-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24250EVM-150 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BQ24250EVM-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24250EVM-150 often in real-time on the comparison pages.
What if I can't find stock of BQ24250EVM-150?
You can fill out our help required form which you can use to request a quote for BQ24250EVM-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.