Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 13.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 500mA |
Battery IC Case Style | MSOP |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24202 |
Battery Management Function | Charge Controller |
IC Generic Number | 24202 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 4.25V |
Output Voltage Max | 4.25V |
Power Supply IC Type | Battery charger |
Supply Voltage Min | 2.8V |
Termination Type | Surface Mount Device |
500-mA, 4.2-V Li-ion charger for current-Limited App. w/charge status in MSOP-8 | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24202DGN?
Additional datasheets, footprints and schematics for BQ24202DGN are listed on our Part Details page. You can also find images and similar parts to BQ24202DGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24202DGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24202DGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24202DGN fall under?
The BQ24202DGN is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24202DGN when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24202DGN you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24202DGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24202DGN have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for BQ24202DGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24202DGN often in real-time on the comparison pages.
What if I can't find stock of BQ24202DGN?
You can fill out our help required form which you can use to request a quote for BQ24202DGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.