Battery Type | Li-Ion |
---|---|
Input Voltage | 18V |
Battery Charge Voltage | 4.44V |
Charge Current Max | 2.5A |
Battery IC Case Style | VQFN |
No. of Pins | 24Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
I2C 1cell 2.5A Buck battery charger with dual-input, Power Path and USB detection | Texas Instruments |
Batt Chrgr, 2.5A, Li-Ion, I2C, 24Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ24160RGET .?
Additional datasheets, footprints and schematics for BQ24160RGET . are listed on our Part Details page. You can also find images and similar parts to BQ24160RGET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24160RGET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24160RGET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24160RGET . fall under?
The BQ24160RGET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24160RGET . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24160RGET . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24160RGET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24160RGET . have stock available?
Authorised distributors including Texas Instruments, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for BQ24160RGET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24160RGET . often in real-time on the comparison pages.
What if I can't find stock of BQ24160RGET .?
You can fill out our help required form which you can use to request a quote for BQ24160RGET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.