Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Li-Ion Battery Charger |
Silicon Core Number | BQ24160 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ24160 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Programmable Battery Voltage Charge Current Input Current and Status via I2C Interface |
Where can I find additional details, specifications and documents for a BQ24160EVM-742?
Additional datasheets, footprints and schematics for BQ24160EVM-742 are listed on our Part Details page. You can also find images and similar parts to BQ24160EVM-742 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24160EVM-742 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24160EVM-742 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24160EVM-742 fall under?
The BQ24160EVM-742 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ24160EVM-742 when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24160EVM-742 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24160EVM-742 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24160EVM-742 have stock available?
There is no stock from authorised distributors for BQ24160EVM-742.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24160EVM-742 often in real-time on the comparison pages.
What if I can't find stock of BQ24160EVM-742?
You can fill out our help required form which you can use to request a quote for BQ24160EVM-742 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.