Battery Type | Li-Ion / Li-Polymer |
---|---|
Input Voltage | 16V |
Battery Charge Voltage | 15.5V |
Charge Current Max | 200mA |
Battery IC Case Style | QFN |
No. of Pins | 20 |
No. of Series Cells | 1 |
Standalone 1-3 cell 2A synchronous Buck battery charger with enhanced EMI performance | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24125RHLT?
Additional datasheets, footprints and schematics for BQ24125RHLT are listed on our Part Details page. You can also find images and similar parts to BQ24125RHLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24125RHLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24125RHLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24125RHLT fall under?
The BQ24125RHLT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24125RHLT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24125RHLT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24125RHLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24125RHLT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ24125RHLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24125RHLT often in real-time on the comparison pages.
What if I can't find stock of BQ24125RHLT?
You can fill out our help required form which you can use to request a quote for BQ24125RHLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.