Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 16V |
Battery Charge Voltage | 8.4V |
Charge Current Max | 2A |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24105 |
Battery Management Function | Charge Controller |
IC Generic Number | 24105 |
Logic Function Number | 24105 |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 7V |
Supply Voltage Min | 4.35V |
IC, BATTERY CHARGER LI-ION, 2A, VQFN-20 | Farnell |
Ic, Battery Charger Li-Ion, 2A, Vqfn-20 | Newark Electronics |
Li+/Li-Poly 1-3Cell Charge Mgmt Contr Pr | Schukat Electronic |
Standalone 1-3 cell 2A synchronous Buck battery charger in a WQFN package | Texas Instruments |
Where can I find additional details, specifications and documents for a BQ24105RHLR .?
Additional datasheets, footprints and schematics for BQ24105RHLR . are listed on our Part Details page. You can also find images and similar parts to BQ24105RHLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24105RHLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24105RHLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24105RHLR . fall under?
The BQ24105RHLR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24105RHLR . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24105RHLR . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24105RHLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24105RHLR . have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Schukat Electronic and Texas Instruments have stock available or on a lead time for BQ24105RHLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24105RHLR . often in real-time on the comparison pages.
What if I can't find stock of BQ24105RHLR .?
You can fill out our help required form which you can use to request a quote for BQ24105RHLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.