BQ24100RHLR . Part Information

Details for BQ24100RHLR . by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Battery Management

Part Downloads

Featured content from Farnell

Part Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 16V
Battery Charge Voltage 4.2V
Charge Current Max 2A
Battery IC Case Style QFN
No. of Pins 20Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 24100
Battery Management Function Charge Controller
IC Generic Number 24100
Logic Function Number 24100
Operating Temperature Range -40°C to +85°C
Output Voltage 7V
Supply Voltage Min 4.35V
RoHS Compliant

Alternative Part Descriptions

  • CHARGER LI-ION SWITCH MODE, 24100; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes | Newark Electronics
  • Standalone 1cell 2A synchronous Buck battery charger | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24100RHLR .?

Additional datasheets, footprints and schematics for BQ24100RHLR . are listed in our Part Details tab. You can also find the BQ24100RHLR . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24100RHLR . in the Pricing & Inventory tab next to part details. You can view BQ24100RHLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24100RHLR . fall under?

The BQ24100RHLR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24100RHLR . when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24100RHLR . you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24100RHLR . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BQ24100RHLR . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for BQ24100RHLR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24100RHLR . often in real-time on the comparison pages.

What if I can't find stock of BQ24100RHLR .?

You can fill out our help required form which you can use to request a quote for BQ24100RHLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BQ24100RHLR .

Loading...
Loading Results for BQ24100RHLR .