BQ24092DGQT . Part Information
Details for BQ24092DGQT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.7100 |
10 | 1.4600 |
50 | 1.3500 |
100 | 1.2400 |
250 | 1.1600 |
Stock Information
Details
Part Specifications
Battery Type | Li-Ion |
Input Voltage | 6.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | MSOP |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BATTERY CHARGER, LI-ION, 1A, MSOP-10; Battery Type:Li-Ion; Input Voltage:6.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ24092DGQT .?
Additional datasheets, footprints and schematics for BQ24092DGQT . are listed in our Part Details tab. You can also find the BQ24092DGQT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24092DGQT . in the Pricing & Inventory tab next to part details. You can view BQ24092DGQT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24092DGQT . fall under?
The BQ24092DGQT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24092DGQT . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24092DGQT . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24092DGQT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ24092DGQT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BQ24092DGQT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24092DGQT . often in real-time on the comparison pages.
What if I can't find stock of BQ24092DGQT .?
You can fill out our help required form which you can use to request a quote for BQ24092DGQT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.