BQ24090DGQR . Part Information
Details for BQ24090DGQR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management

Buy BQ24090DGQR Directly from Texas Instruments (5583 in stock) at $0.3900
Part Downloads

Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 6.45V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | MSOP |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BATT CHARGER, LI-ION/LI-POL, 1A, MSOP-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:MSOP; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes | Newark Electronics
- 1-cell, 1-A, Li-ion linear battery charger w/ 10kΩ NTC | Texas Instruments
Viewing Distributors for BQ24090DGQR .
Loading...
Loading Results for BQ24090DGQR .