BQ24072RGTR . Semiconductors - ICs by Texas Instruments

BATT CHARGER LI-ION 1.5A VQFN-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.70


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$0.70
15,015
Buy Now
Logo for Chip One Stop Chip One Stop US$1.07
2,880
Buy Now
Logo for Micros Micros US$0.88
2,500
Buy Now
Logo for Newark Electronics Newark Electronics US$3.22
-
Buy Now
Logo for element14 element14 US$3.44
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Type Li-Ion
Input Voltage 26V
Battery Charge Voltage 4.2V
Charge Current Max 1.5A
Battery IC Case Style VQFN
No. of Pins 16Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Standalone 1-cell 1.5-A linear battery charger, Power Path, 4.2-V VBAT and VOUT=VBAT + 225mV | Texas Instruments
Li-Ion Battery Charger Iout 1.5A, Vbat 4.2V / Power-Path Management IC Vout 4.4V | Micros
Batt Charger, Li-Ion, 1.5A, Vqfn-16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24072RGTR .?

Additional datasheets, footprints and schematics for BQ24072RGTR . are listed on our Part Details page. You can also find images and similar parts to BQ24072RGTR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24072RGTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24072RGTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24072RGTR . fall under?

The BQ24072RGTR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24072RGTR . when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24072RGTR . you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24072RGTR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BQ24072RGTR . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Micros, Farnell and Newark Electronics have stock available or on a lead time for BQ24072RGTR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24072RGTR . often in real-time on the comparison pages.

What if I can't find stock of BQ24072RGTR .?

You can fill out our help required form which you can use to request a quote for BQ24072RGTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay