Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Charger |
Silicon Core Number | BQ24072 |
Silicon Manufacturer | Texas Instruments |
Kit Contents | Eval Board BQ24072 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | I/P Current 100/500 mA for USB User-programmable for Non-USB Applications Dynamic Power Management |
BQ24072 USB Li-Ion Battery Charger and Power-Path Management Evaluation Module | Linear | Texas Instruments |
Eval Mod, Power Management - Battery | Newark Electronics |
EVAL MOD, POWER MANAGEMENT - BATTERY | element14 |
Where can I find additional details, specifications and documents for a BQ24072EVM?
Additional datasheets, footprints and schematics for BQ24072EVM are listed on our Part Details page. You can also find images and similar parts to BQ24072EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24072EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24072EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24072EVM fall under?
The BQ24072EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BQ24072EVM when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24072EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24072EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24072EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BQ24072EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24072EVM often in real-time on the comparison pages.
What if I can't find stock of BQ24072EVM?
You can fill out our help required form which you can use to request a quote for BQ24072EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.