BQ24070RHLR . Part Information
Details for BQ24070RHLR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7500 |
10 | 2.4800 |
25 | 2.3300 |
50 | 2.1800 |
100 | 2.0200 |
Stock Information
Details
Part Specifications
Battery Type | Li-Ion |
Input Voltage | 16V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.5A |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 18V |
No. of Outputs | 3Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 4A |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, BATTERY CHARGER, LIION, 1.5A, VQFN20; Battery Type:Li-Ion; Input Voltage:16V; Battery Charge Voltage:4.2V; Charge Current Max:1.5A; Battery IC Case Style:QFN; No. of Pins:20Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ24070RHLR .?
Additional datasheets, footprints and schematics for BQ24070RHLR . are listed in our Part Details tab. You can also find the BQ24070RHLR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24070RHLR . in the Pricing & Inventory tab next to part details. You can view BQ24070RHLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24070RHLR . fall under?
The BQ24070RHLR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24070RHLR . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24070RHLR . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24070RHLR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ24070RHLR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BQ24070RHLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24070RHLR . often in real-time on the comparison pages.
What if I can't find stock of BQ24070RHLR .?
You can fill out our help required form which you can use to request a quote for BQ24070RHLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.