BQ24040DSQT . Part Information
Details for BQ24040DSQT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Battery Management

Buy BQ24040DSQT Directly from Texas Instruments (3746 in stock) at $0.4260
Part Downloads

Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 6.45V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 800mA |
Battery IC Case Style | SON |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24040 |
Battery Management Function | Charge Controller |
Control Interface | Parallel |
Input Voltage Max | 28V |
Operating Temperature Range | 0°C to +125°C |
Supply Voltage Max | 28V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- BATT CHARGER, LI-ION/POL, 800MA, SON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:6.45V; Battery Charge Voltage:4.2V; Charge Current Max:800mA; Battery IC Case Style:SON; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes | Newark Electronics
- Standalone 1-cell 1-A linear battery charger with 4.2-V VBAT and Temperature Sensing | Texas Instruments
- Battery Charging IC [Texas Instruments] BQ24040DSQT Battery Charging IC | Distrelec
Viewing Distributors for BQ24040DSQT .
Loading...
Loading Results for BQ24040DSQT .