BQ24031EVM Part Information
Details for BQ24031EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits

Part Description
The bqTINY™ III-series of devices are highly integrated Li-ion linear chargers and system powerpath management devices targeted at space-limited portable applications. The bqTINY III-series offer integrated USB-port and DC supply (AC adapter), power-path management with autonomous powersource selection, power FETs and current sensors, high accuracy current and voltage regulation, charge status, and charge termination, in a single monolithic device. The bqTINY III-series powers the system while independently charging the battery. This feature reduces the charge and discharge cycles on the battery, allows for proper charge termination and allows the system to run with an absent or defective battery pack. This feature also allows for the system to instantaneously turn on from an external power source in the case of a deeply discharged battery pack. The IC design is focused on supplying continuous power to the system when available from the AC, USB, or battery sources.
Part Downloads

Part Features
- 3.3-V Integrated LDO Output
- Autonomous Power Source Selection (AC Adapter or USB)
- Charge Status Outputs for LED or System Interface Indicates Charge and Fault Conditions
- Charge Voltage Options: 4.1 V, 4.2 V, or 4.36 V
- Designed for Single-Cell Li-Ion- or Li-Polymer- Based Portable Applications
- Dynamic Total Current Management for USB
- Integrated Dynamic Power-Path Management (DPPM) Feature Allowing the AC Adapter or the USB Port to Simultaneously Power the System and Charge the Battery
- Integrated USB Charge Control With Selectable 100-mA and 500-mA Maximum Input Current Regulation Limits
- Power Good (AC Adapter and USB Port Present) Status Outputs
- Power Supplement Mode Allows Battery to Supplement the USB or AC Input Current
- Reverse Current, Short-Circuit, and Thermal Protection
- Small 3.5-mm u00d7 4.5-mm QFN Package
- Supports Up to 2-A Total Current
- Thermal Regulation for Charge Control
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | BQ24031 |
Kit Application Type | Power Management - Battery |
Application Sub Type | Battery Charger |
Product Range | - |
Alternative Part Descriptions
- BQ24031 Evaluation Module regulated for a 6V Battery | Texas Instruments