Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 16V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.5A |
Battery IC Case Style | QFN |
No. of Pins | 20Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24030 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 4.35V |
Termination Type | Surface Mount Device |
Dual input 1-cell 2-A Li-ion battery charger with Dynamic power-Path Management | Texas Instruments |
Li+/Li-Poly 1Cell Charge Mgmt Contr 4,2V | Schukat Electronic |
Where can I find additional details, specifications and documents for a BQ24030RHLR.?
Additional datasheets, footprints and schematics for BQ24030RHLR. are listed on our Part Details page. You can also find images and similar parts to BQ24030RHLR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24030RHLR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24030RHLR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24030RHLR. fall under?
The BQ24030RHLR. is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24030RHLR. when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24030RHLR. you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24030RHLR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24030RHLR. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for BQ24030RHLR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24030RHLR. often in real-time on the comparison pages.
What if I can't find stock of BQ24030RHLR.?
You can fill out our help required form which you can use to request a quote for BQ24030RHLR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.