BQ24024DRCR Part Information

Details for BQ24024DRCR by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Battery Management

Part Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 6.5V
Battery Charge Voltage 4.2V
Charge Current Max 1A
Battery IC Case Style SON
No. of Pins 10Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 24024
Battery Management Function Charge Controller
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 6.5V
Supply Voltage Min 4.35V
Termination Type Surface Mount Device
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24024DRCR?

Additional datasheets, footprints and schematics for BQ24024DRCR are listed in our Part Details tab. You can also find the BQ24024DRCR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24024DRCR in the Pricing & Inventory tab next to part details. You can view BQ24024DRCR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24024DRCR fall under?

The BQ24024DRCR is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24024DRCR when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24024DRCR you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24024DRCR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BQ24024DRCR have stock available?

There is no stock from authorised distributors for BQ24024DRCR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24024DRCR often in real-time on the comparison pages.

What if I can't find stock of BQ24024DRCR?

You can fill out our help required form which you can use to request a quote for BQ24024DRCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BQ24024DRCR

Loading...
Loading Results for BQ24024DRCR
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us