Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6.5V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | SON |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 24020 |
Input Voltage Min | 4.35V |
Logic Function Number | 24020 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1.5A |
Output Voltage | 4.2V |
Power Supply IC Type | Battery charger |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a BQ24020DRCR .?
Additional datasheets, footprints and schematics for BQ24020DRCR . are listed on our Part Details page. You can also find images and similar parts to BQ24020DRCR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ24020DRCR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ24020DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ24020DRCR . fall under?
The BQ24020DRCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ24020DRCR . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24020DRCR . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ24020DRCR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ24020DRCR . have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for BQ24020DRCR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ24020DRCR . often in real-time on the comparison pages.
What if I can't find stock of BQ24020DRCR .?
You can fill out our help required form which you can use to request a quote for BQ24020DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.