BQ24012DRCR . Part Information

Details for BQ24012DRCR . by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Battery Management

Part Specifications

Battery Type Li-Ion Li-Pol
Input Voltage 16.5V
Battery Charge Voltage 4.2V
Charge Current Max 1A
Battery IC Case Style SON
No. of Pins 10Pins
No. of Series Cells 1
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • BATTERY CHARGER, LI-ION/LI-POL, SON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:16.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:SON; No. of Pins:10Pins; No. of Series Cells:1; Operating TemperatureRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BQ24012DRCR .?

Additional datasheets, footprints and schematics for BQ24012DRCR . are listed in our Part Details tab. You can also find the BQ24012DRCR . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BQ24012DRCR . in the Pricing & Inventory tab next to part details. You can view BQ24012DRCR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BQ24012DRCR . fall under?

The BQ24012DRCR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to BQ24012DRCR . when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BQ24012DRCR . you can contact the distributor directly for product support, shipping queries etc.

Is the BQ24012DRCR . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BQ24012DRCR . have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for BQ24012DRCR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BQ24012DRCR . often in real-time on the comparison pages.

What if I can't find stock of BQ24012DRCR .?

You can fill out our help required form which you can use to request a quote for BQ24012DRCR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BQ24012DRCR .

Loading...
Loading Results for BQ24012DRCR .
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us