BQ20Z95DBT Part Information
Details for BQ20Z95DBT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Part Specifications
Battery Management Function | Fuel Gauge Protector |
Battery Type | Li-Ion Li-Pol |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 25V |
Battery IC Case Style | TSSOP |
No. of Pins | 44Pins |
IC Interface Type | 2 Wire Serial SMBus |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 20 |
Control Interface | SMBus |
No. of Series Cells | 4 |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ20Z95DBT?
Additional datasheets, footprints and schematics for BQ20Z95DBT are listed in our Part Details tab. You can also find the BQ20Z95DBT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ20Z95DBT in the Pricing & Inventory tab next to part details. You can view BQ20Z95DBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ20Z95DBT fall under?
The BQ20Z95DBT is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ20Z95DBT when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ20Z95DBT you can contact the distributor directly for product support, shipping queries etc.
Is the BQ20Z95DBT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ20Z95DBT have stock available?
There is no stock from authorised distributors for BQ20Z95DBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ20Z95DBT often in real-time on the comparison pages.
What if I can't find stock of BQ20Z95DBT?
You can fill out our help required form which you can use to request a quote for BQ20Z95DBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.