Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 15V |
Battery Charge Voltage | 8.2V |
Charge Current Max | 2A |
Battery IC Case Style | TSSOP |
No. of Pins | 8Pins |
No. of Series Cells | 2 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Battery Charger, Li-Ion/Pol, 2A, Tssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a BQ2057TTS .?
Additional datasheets, footprints and schematics for BQ2057TTS . are listed on our Part Details page. You can also find images and similar parts to BQ2057TTS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2057TTS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BQ2057TTS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2057TTS . fall under?
The BQ2057TTS . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2057TTS . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2057TTS . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2057TTS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2057TTS . have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BQ2057TTS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2057TTS . often in real-time on the comparison pages.
What if I can't find stock of BQ2057TTS .?
You can fill out our help required form which you can use to request a quote for BQ2057TTS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.