BQ2057SN . Part Information
Details for BQ2057SN . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.9800 |
10 | 3.3000 |
25 | 2.9600 |
50 | 2.7300 |
100 | 2.5500 |
Stock Information
Details
Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 15V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Battery Management Function | Charger Status Monitor |
IC Generic Number | 2057 |
Output Current Max | 10mA |
Output Voltage Max | 4.14V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- PROG BATTERY CHARGER, 2057, SOIC8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:1; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ2057SN .?
Additional datasheets, footprints and schematics for BQ2057SN . are listed in our Part Details tab. You can also find the BQ2057SN . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2057SN . in the Pricing & Inventory tab next to part details. You can view BQ2057SN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2057SN . fall under?
The BQ2057SN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2057SN . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2057SN . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2057SN . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ2057SN . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BQ2057SN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2057SN . often in real-time on the comparison pages.
What if I can't find stock of BQ2057SN .?
You can fill out our help required form which you can use to request a quote for BQ2057SN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.