BQ2057CTS . Part Information
Details for BQ2057CTS . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.8500 |
10 | 3.1000 |
25 | 2.9300 |
50 | 2.7400 |
100 | 2.5400 |
Stock Information
Details
Part Specifications
Battery Type | Li-Ion Li-Pol |
Input Voltage | 15V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 2A |
Battery IC Case Style | TSSOP |
No. of Pins | 8Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- BATTERY CHARGER, LI-ION/POL, 2A, TSSOP-8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:TSSOP; No. of Pins:8Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ2057CTS .?
Additional datasheets, footprints and schematics for BQ2057CTS . are listed in our Part Details tab. You can also find the BQ2057CTS . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2057CTS . in the Pricing & Inventory tab next to part details. You can view BQ2057CTS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2057CTS . fall under?
The BQ2057CTS . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2057CTS . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2057CTS . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2057CTS . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ2057CTS . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BQ2057CTS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2057CTS . often in real-time on the comparison pages.
What if I can't find stock of BQ2057CTS .?
You can fill out our help required form which you can use to request a quote for BQ2057CTS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.