BQ2040SN-C408 Part Information
Details for BQ2040SN-C408 by BENCHMARQ Microelectronics
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.0200 |
10 | 7.3800 |
25 | 6.9600 |
50 | 6.6400 |
100 | 6.2500 |
250 | 4.9400 |
Stock Information
Details
Part Downloads
Part Specifications
Battery Management Function | Charger Status Monitor |
Battery Type | Li-Ion NiCd NiMH |
Supply Voltage Min | 3V |
Supply Voltage Max | 6.5V |
Battery IC Case Style | SOIC |
No. of Pins | 16Pins |
IC Interface Type | 2 Wire Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2040 |
IC Generic Number | 2040 |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | -33mA |
Output Voltage | 3.65V |
Supply Voltage Range | 3V to 6.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ2040SN-C408?
Additional datasheets, footprints and schematics for BQ2040SN-C408 are listed in our Part Details tab. You can also find the BQ2040SN-C408 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2040SN-C408 in the Pricing & Inventory tab next to part details. You can view BQ2040SN-C408 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2040SN-C408 fall under?
The BQ2040SN-C408 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2040SN-C408 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2040SN-C408 you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2040SN-C408 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BQ2040SN-C408 have stock available?
There is no stock from authorised distributors for BQ2040SN-C408.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2040SN-C408 often in real-time on the comparison pages.
What if I can't find stock of BQ2040SN-C408?
You can fill out our help required form which you can use to request a quote for BQ2040SN-C408 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.