BQ2002FSN . Part Information
Details for BQ2002FSN . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Battery Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.8900 |
10 | 2.3200 |
25 | 2.1900 |
50 | 2.0200 |
100 | 1.8500 |
Stock Information
Details
Part Specifications
Battery Type | NiCd NiMH |
Input Voltage | 6V |
Battery Charge Voltage | 6V |
Charge Current Max | 2A |
Battery IC Case Style | SOIC |
No. of Pins | 8Pins |
No. of Series Cells | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2002 |
Battery Management Function | Charge Controller |
IC Temperature Range | Commercial |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Output Voltage Max | 2V |
Power Supply IC Type | Battery charger |
Supply Voltage Min | 4V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- NICD/NIMH FAST CHARGE, SMD, SOIC8; Battery Type:NiCd, NiMH; Input Voltage:6V; Battery Charge Voltage:6V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:8Pins; No. of Series Cells:-; Operating Temperature Min:0°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a BQ2002FSN .?
Additional datasheets, footprints and schematics for BQ2002FSN . are listed in our Part Details tab. You can also find the BQ2002FSN . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BQ2002FSN . in the Pricing & Inventory tab next to part details. You can view BQ2002FSN . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BQ2002FSN . fall under?
The BQ2002FSN . is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to BQ2002FSN . when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BQ2002FSN . you can contact the distributor directly for product support, shipping queries etc.
Is the BQ2002FSN . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for BQ2002FSN . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for BQ2002FSN ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BQ2002FSN . often in real-time on the comparison pages.
What if I can't find stock of BQ2002FSN .?
You can fill out our help required form which you can use to request a quote for BQ2002FSN . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.