Prices starting from US$0.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.47 |
1,493
|
Buy Now | |
RS | US$0.80 |
3,880
|
Buy Now | |
Transfer Multisort Elektronik | US$0.53 |
3,272
|
Buy Now | |
Newark Electronics | US$0.48 |
1,493
|
Buy Now | |
element14 | US$0.53 |
1,493
|
Buy Now | |
Conrad | US$1.29 |
219
|
Buy Now | |
EBV Elektronik | - |
3,000
|
Buy Now | |
Rutronik | US$0.40 |
-
|
Buy Now | |
Future Electronics | US$0.36 |
-
|
Buy Now | |
Avnet America | US$0.35 |
-
|
Buy Now | |
Distrelec | US$0.72 |
-
|
Buy Now | |
TTI Europe | US$0.37 |
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
PHOTO PIN DIODE SV FLAT-e4 | RS |
Photodiode | Transfer Multisort Elektronik |
PHOTO DIODE, 900NM, RADIAL LEADED | Farnell |
Photo Diode, 900Nm, Radial Leaded Rohs Compliant: Yes |Vishay BPW46 | Newark Electronics |
Manufacturer code (components): VIS | Conrad |
Photodiode PIN Chip 900nm 2-Pin Side View | EBV Elektronik |
PIN PHOTODIODE SIDE VIEW,900NM | Rutronik |
900 nm ▒65░ Sensitivity Side View Through Hole Silicon PIN Photodiode | Future Electronics |
Vishay IR Photodiode 900nm, T-1 3/4 | Distrelec |
Where can I find additional details, specifications and documents for a BPW46?
Additional datasheets, footprints and schematics for BPW46 are listed on our Part Details page. You can also find images and similar parts to BPW46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW46 fall under?
The BPW46 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW46 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW46 you can contact the distributor directly for product support, shipping queries etc.
Is the BPW46 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPW46 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for BPW46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW46 often in real-time on the comparison pages.
What if I can't find stock of BPW46?
You can fill out our help required form which you can use to request a quote for BPW46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.