Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
2,871
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
4,570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
4,354
in stock
|
Buy Now | |
element14
from US$0.52
|
2,871
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
967
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (17-Dec-2015) |
Active Area | 7mm² |
Diode Type | Photodiode |
External Depth | 6.45mm |
External Length / Height | 1.15mm |
External Width | 4.4mm |
Fall Time tf | 0.002µs |
Operating Temperature Range | -40°C to +100°C |
Peak Spectral Response Wavelength | 950nm |
Peak Wavelength | 850nm |
Reverse Voltage Vr Max | 32V |
Rise Time | 0.002µs |
Sensitivity | 0.59A/W |
Wavelength Typ | 950nm |
Osram Opto Semiconductors Photodiode 950nm 150mW DIL | Distrelec |
IR Si PIN photodiode, SMT, filter, BPW34FS | Osram Opto Semiconductors BPW34FS | RS Americas |
Where can I find additional details, specifications and documents for a BPW34FS?
Additional datasheets, footprints and schematics for BPW34FS are listed on our Part Details page. You can also find images and similar parts to BPW34FS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW34FS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW34FS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW34FS fall under?
The BPW34FS is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPW34FS when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW34FS you can contact the distributor directly for product support, shipping queries etc.
Is the BPW34FS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW34FS have stock available?
Authorised distributors including Rutronik, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for BPW34FS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW34FS often in real-time on the comparison pages.
What if I can't find stock of BPW34FS?
You can fill out our help required form which you can use to request a quote for BPW34FS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.