Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 2Pins |
---|---|
Diode Case Style | DIP |
Wavelength of Peak Sensitivity | 880nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 2nA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PHOTODIODE, IR FILTERED | element14 |
Where can I find additional details, specifications and documents for a BPW 34 FA?
Additional datasheets, footprints and schematics for BPW 34 FA are listed on our Part Details page. You can also find images and similar parts to BPW 34 FA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPW 34 FA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPW 34 FA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPW 34 FA fall under?
The BPW 34 FA is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to BPW 34 FA when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPW 34 FA you can contact the distributor directly for product support, shipping queries etc.
Is the BPW 34 FA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPW 34 FA have stock available?
Authorised distributors including Rutronik, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for BPW 34 FA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPW 34 FA often in real-time on the comparison pages.
What if I can't find stock of BPW 34 FA?
You can fill out our help required form which you can use to request a quote for BPW 34 FA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.