Status: | Unknown |
---|---|
Series: | BPV23F, BPV23FL |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
11,901
in stock
|
Buy Now | |
element14
from US$0.38
|
11,900
in stock
|
Buy Now | |
Farnell
from US$0.34
|
11,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.36
|
-
|
Buy Now |
Package type: leaded |
Package form: side view |
Dimensions (in mm): 4.5 x 5 x 6 |
Applications |
---|
High speed detector for infrared radiation |
Infrared remote control and free air data transmission systems, e.g. in combination with TSALxxxx series IR emitters |
Application Notes |
---|
Application Note |
Datasheet |
---|
BPV23F, BPV23FL |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Photo Diode, 950Nm, Radial Leaded Rohs Compliant: Yes |Vishay BPV23F | Newark Electronics |
PHOTO DIODE, 950NM, RADIAL LEADED | element14 |
PHOTO PIN DIODE SV FILTR 950-e4 | RS |
Photodiode PIN Chip 950nm 0.6A/W Sensitivity 2-Pin Side View | EBV Elektronik |
PHOTO PIN DIODE SIDEVIEW 950 NM | Rutronik |
950 nm 60 V 120â–‘ Viewing Angle Radial Through Hole Silicon PIN Photodiode | Future Electronics |
Diode, Photo, SAR 870 to 1050nm, Id 2nA, Isc 60uA, Voc 390mV, Leaded, Rs 900 Ohms | Siliconix / Vishay BPV23F | RS Americas |
PHOTO PIN DIODE 870-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a BPV23F?
Additional datasheets, footprints and schematics for BPV23F are listed on our Part Details page. You can also find images and similar parts to BPV23F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPV23F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPV23F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPV23F fall under?
The BPV23F is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to BPV23F when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPV23F you can contact the distributor directly for product support, shipping queries etc.
Is the BPV23F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for BPV23F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for BPV23F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPV23F often in real-time on the comparison pages.
What if I can't find stock of BPV23F?
You can fill out our help required form which you can use to request a quote for BPV23F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.