For Use With | Safety Sensors |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Actuator Type | Magnetic |
Case Material | GRP |
External Depth | 13mm |
External Length / Height | 25mm |
External Width | 88mm |
SENSOR MAGNET | RS |
SWITCH, SAFETY, MAGNETIC | element14 |
Switch, Safety, Magnetic | Newark Electronics |
BPS 33 Actuator, For Use With BNS 33 Safety Switch | Schmersal BPS-33 | RS Americas |
Where can I find additional details, specifications and documents for a BPS33?
Additional datasheets, footprints and schematics for BPS33 are listed on our Part Details page. You can also find images and similar parts to BPS33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPS33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPS33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPS33 fall under?
The BPS33 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to BPS33 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPS33 you can contact the distributor directly for product support, shipping queries etc.
Is the BPS33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPS33 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for BPS33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPS33 often in real-time on the comparison pages.
What if I can't find stock of BPS33?
You can fill out our help required form which you can use to request a quote for BPS33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.