Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.65
|
No stock
|
Buy Now |
Kit Contents | 1000 Pieces of Assorted Cable Ties |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Tie |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Colour | Multiple |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Assorted |
For Use With | Cable |
Material | Nylon 6.6 |
Where can I find additional details, specifications and documents for a BPR-1000?
Additional datasheets, footprints and schematics for BPR-1000 are listed on our Part Details page. You can also find images and similar parts to BPR-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPR-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPR-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPR-1000 fall under?
The BPR-1000 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to BPR-1000 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPR-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the BPR-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPR-1000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BPR-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPR-1000 often in real-time on the comparison pages.
What if I can't find stock of BPR-1000?
You can fill out our help required form which you can use to request a quote for BPR-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.