Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0198
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0211
|
282,800
in stock
|
Buy Now | |
element14
from US$0.0286
|
817,136
in stock
|
Buy Now | |
Newark Electronics
from US$0.0230
|
799,018
in stock
|
Buy Now | |
Farnell
from US$0.0211
|
733,886
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
9,567
in stock
|
Buy Now | |
CoreStaff
from US$0.0220
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0198
|
6,459
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0266
|
4,725
in stock
|
Buy Now | |
TTI Europe
from US$0.0447
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | PH Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA TUV UL |
Cable Diameter Max | 1.5mm |
Cable Diameter Min | 0.9mm |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Current Rating | 2A |
Gender | Plug |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Wire Area Size Max | 0.22mm² |
Wire Area Size Min | 0.05mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 30AWG to 24AWG |
Working Voltage | 100V |
CONTACT, LOOSE PIECE, 0.05-0.22MM | element14 |
Contact, Pin, 30-24Awg, Crimp | Newark Electronics |
PH-2.0mm loose piece Contact 30-24 awg | RS |
JST Crimp socket for AWG 30...24, Socket, 30 ... 24AWG | Distrelec |
JST BPH-002T-P0.5S Loose Contact For PH Series | Rapid Electronics |
PITCH2.0,3A,250V,AWG#28-22 | TTI Europe |
Where can I find additional details, specifications and documents for a BPH-002T-P0.5S?
Additional datasheets, footprints and schematics for BPH-002T-P0.5S are listed on our Part Details page. You can also find images and similar parts to BPH-002T-P0.5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPH-002T-P0.5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPH-002T-P0.5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPH-002T-P0.5S fall under?
The BPH-002T-P0.5S is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to BPH-002T-P0.5S when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPH-002T-P0.5S you can contact the distributor directly for product support, shipping queries etc.
Is the BPH-002T-P0.5S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPH-002T-P0.5S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Distrelec have stock available or on a lead time for BPH-002T-P0.5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPH-002T-P0.5S often in real-time on the comparison pages.
What if I can't find stock of BPH-002T-P0.5S?
You can fill out our help required form which you can use to request a quote for BPH-002T-P0.5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.