Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Type | Band Pass |
---|---|
Pass Band Frequency | 902MHz a 928MHz |
RF Filter Applications | GSM, ISM, RFID, RF, SCADA |
Bandpass Insertion Loss Max | 0.5dB |
Filter Terminals | Screw |
RoHS Compliant | Yes |
Filter, Bandpass | Newark Electronics |
RF FILTER, BAND PASS, 902MHZ TO 928MHZ | element14 |
Where can I find additional details, specifications and documents for a BPF900A?
Additional datasheets, footprints and schematics for BPF900A are listed on our Part Details page. You can also find images and similar parts to BPF900A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPF900A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPF900A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPF900A fall under?
The BPF900A is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to BPF900A when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPF900A you can contact the distributor directly for product support, shipping queries etc.
Is the BPF900A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for BPF900A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for BPF900A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPF900A often in real-time on the comparison pages.
What if I can't find stock of BPF900A?
You can fill out our help required form which you can use to request a quote for BPF900A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.