Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Diameter | 15mm |
---|---|
Grip Range Min | 3.2mm |
Grip Range Max | 6mm |
Overall Length | 16.5mm |
Mounting Hole Dia | 7mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2mm |
Barbed Push Rivet, Nylon 6.6, 7Mm, Blk | Newark Electronics |
Fastener, Barbed Push, Blk Glass Filled Nylon 6/6, 0.57" L | Essentra Components BPF-F2495 | RS Americas |
BARBED PUSH RIVET, NYLON 6.6, 7MM, BLK | element14 |
Rivet, Barbed, RMS 19 Type 6 Nylon, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a BPF-F2495?
Additional datasheets, footprints and schematics for BPF-F2495 are listed on our Part Details page. You can also find images and similar parts to BPF-F2495 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BPF-F2495 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BPF-F2495 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BPF-F2495 fall under?
The BPF-F2495 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to BPF-F2495 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BPF-F2495 you can contact the distributor directly for product support, shipping queries etc.
Is the BPF-F2495 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BPF-F2495 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for BPF-F2495.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BPF-F2495 often in real-time on the comparison pages.
What if I can't find stock of BPF-F2495?
You can fill out our help required form which you can use to request a quote for BPF-F2495 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.