Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.59
|
No stock
|
Buy Now |
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 273mm |
External Width | 502mm |
External Depth | 268mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Case Material | Polypropylene |
Type | Tool Box |
Where can I find additional details, specifications and documents for a BP.P20PB?
Additional datasheets, footprints and schematics for BP.P20PB are listed on our Part Details page. You can also find images and similar parts to BP.P20PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BP.P20PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BP.P20PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BP.P20PB fall under?
The BP.P20PB is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to BP.P20PB when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BP.P20PB you can contact the distributor directly for product support, shipping queries etc.
Is the BP.P20PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BP.P20PB have stock available?
Authorised distributors including Farnell have stock available or on a lead time for BP.P20PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BP.P20PB often in real-time on the comparison pages.
What if I can't find stock of BP.P20PB?
You can fill out our help required form which you can use to request a quote for BP.P20PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.