Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PP (Polypropylene) |
---|---|
External Height | 190mm |
External Width | 430mm |
External Depth | 320mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Tool Case Trolley, 430 X 320 X 190Mm, Pp | Newark Electronics |
TOOL CASE TROLLEY, 430 X 320 X 190MM, PP | element14 |
GT Line Roller Tool Case BOXER 400x200x450mm Polypropylene (PP) Black | Distrelec |
Where can I find additional details, specifications and documents for a BOXER WH PTS?
Additional datasheets, footprints and schematics for BOXER WH PTS are listed on our Part Details page. You can also find images and similar parts to BOXER WH PTS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOXER WH PTS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOXER WH PTS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOXER WH PTS fall under?
The BOXER WH PTS is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to BOXER WH PTS when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOXER WH PTS you can contact the distributor directly for product support, shipping queries etc.
Is the BOXER WH PTS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOXER WH PTS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for BOXER WH PTS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOXER WH PTS often in real-time on the comparison pages.
What if I can't find stock of BOXER WH PTS?
You can fill out our help required form which you can use to request a quote for BOXER WH PTS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.