Status: | Unknown |
---|---|
Series: | BOV-J Series |
RoHS: | Unknown |
Prices starting from US$84.83
Distributor | Stock | ||
---|---|---|---|
element14
from US$84.83
|
-
|
Buy Now |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 50ppb |
Oscillator Output Compatibility | CMOS / TTL |
Oscillator Case | Through Hole 20.6mm x 20.6mm |
Supply Voltage Nom | 5V |
Product Range | BOV-J Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a BOVTJ-10MEA-ECCB?
Additional datasheets, footprints and schematics for BOVTJ-10MEA-ECCB are listed on our Part Details page. You can also find images and similar parts to BOVTJ-10MEA-ECCB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOVTJ-10MEA-ECCB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOVTJ-10MEA-ECCB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOVTJ-10MEA-ECCB fall under?
The BOVTJ-10MEA-ECCB is listed under Bliley Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to BOVTJ-10MEA-ECCB when available in the Bliley Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOVTJ-10MEA-ECCB you can contact the distributor directly for product support, shipping queries etc.
Is the BOVTJ-10MEA-ECCB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOVTJ-10MEA-ECCB have stock available?
Authorised distributors including element14 have stock available or on a lead time for BOVTJ-10MEA-ECCB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOVTJ-10MEA-ECCB often in real-time on the comparison pages.
What if I can't find stock of BOVTJ-10MEA-ECCB?
You can fill out our help required form which you can use to request a quote for BOVTJ-10MEA-ECCB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.