| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Core Architecture | C2000 |
| Core Sub-Architecture | C2000 |
| Silicon Core Number | TMS320F28027 |
| Silicon Family Name | Piccolo - TMS320F280xx |
| For Use With | Piccolo XL LaunchPad Experimenter Kits |
| Kit Contents | Motor Drive BoosterPack DRV8301 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Application Sub Type | Three Phase DC Brushless Motor Control |
| Features | 6-24V Supply Input 14A Peak 10A Continuous Current Output Drive Stage is Fully Protected |
| Kit Application Type | Power Management - Motor Control |
| Expansion board | TME |
Where can I find additional details, specifications and documents for a BOOSTXL-DRV8301 .?
Additional datasheets, footprints and schematics for BOOSTXL-DRV8301 . are listed on our Part Details page. You can also find images and similar parts to BOOSTXL-DRV8301 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOSTXL-DRV8301 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOSTXL-DRV8301 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOSTXL-DRV8301 . fall under?
The BOOSTXL-DRV8301 . is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Motor Control Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BOOSTXL-DRV8301 . when available in the Power Management Development Kits - Motor Control Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOSTXL-DRV8301 . you can contact the distributor directly for product support, shipping queries etc.
Is the BOOSTXL-DRV8301 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOSTXL-DRV8301 . have stock available?
Authorised distributors including TME have stock available or on a lead time for BOOSTXL-DRV8301 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOSTXL-DRV8301 . often in real-time on the comparison pages.
What if I can't find stock of BOOSTXL-DRV8301 .?
You can fill out our help required form which you can use to request a quote for BOOSTXL-DRV8301 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.