Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | DC Brushless Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8305 |
Kit Contents | Eval Board DRV8305 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3-PH Brushless DC Motor Driver 15A Continuous/20A Peak O/P Current Thermal Protection 4.4V-45Vin |
3-Phase Motor DevKit, BOOSTXL-DRV8305EVM | RS |
DRV8305N 3-Phase Motor Drive BoosterPack Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a BOOSTXL-DRV8305EVM?
Additional datasheets, footprints and schematics for BOOSTXL-DRV8305EVM are listed on our Part Details page. You can also find images and similar parts to BOOSTXL-DRV8305EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOSTXL-DRV8305EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOSTXL-DRV8305EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOSTXL-DRV8305EVM fall under?
The BOOSTXL-DRV8305EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to BOOSTXL-DRV8305EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOSTXL-DRV8305EVM you can contact the distributor directly for product support, shipping queries etc.
Is the BOOSTXL-DRV8305EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOSTXL-DRV8305EVM have stock available?
Authorised distributors including RS, element14, Texas Instruments and Farnell have stock available or on a lead time for BOOSTXL-DRV8305EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOSTXL-DRV8305EVM often in real-time on the comparison pages.
What if I can't find stock of BOOSTXL-DRV8305EVM?
You can fill out our help required form which you can use to request a quote for BOOSTXL-DRV8305EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.