Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | DAC8311 TPA301 TLV2760 TS3A225E TS3A44159 |
Silicon Family Name | - |
For Use With | MSP-EXP430FR5994 LaunchPad Development Kit |
Kit Contents | BOOSTXL-AUDIO BoosterPack Plug-In Module Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Audio Signal Processing BoosterPack Plug-In Module | Texas Instruments |
Audio Plug-In Module, Signal Processing | Newark Electronics |
Where can I find additional details, specifications and documents for a BOOSTXL-AUDIO?
Additional datasheets, footprints and schematics for BOOSTXL-AUDIO are listed on our Part Details page. You can also find images and similar parts to BOOSTXL-AUDIO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BOOSTXL-AUDIO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BOOSTXL-AUDIO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BOOSTXL-AUDIO fall under?
The BOOSTXL-AUDIO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to BOOSTXL-AUDIO when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BOOSTXL-AUDIO you can contact the distributor directly for product support, shipping queries etc.
Is the BOOSTXL-AUDIO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BOOSTXL-AUDIO have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for BOOSTXL-AUDIO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BOOSTXL-AUDIO often in real-time on the comparison pages.
What if I can't find stock of BOOSTXL-AUDIO?
You can fill out our help required form which you can use to request a quote for BOOSTXL-AUDIO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.