BOOST-DRV8711 Part Information
Details for BOOST-DRV8711 by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy BOOST-DRV8711 Directly from Texas Instruments (23 in stock) at $25.0000
Part Downloads

Part Specifications
Application Sub Type | Stepper Motor |
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8711 MSP430G2553 |
Kit Contents | Eval Board DRV8711 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Bipolar Stepper Motor Driver 1/256 Steps 4.5A Continuous O/P Current SPI Interface 8-52V Supply |
Alternative Part Descriptions
- BOOST-DRV8711, Stepper Motor Booster Kit | RS Components
- EVAL BOARD, STEPPER MOTOR DRIVER; Application Sub Type:Stepper Motor; Silicon Manufacturer:Texas Instruments; Kit Application Type:Power Management - Motor Control; Silicon Core Number:DRV8711, MSP430G2553; Product Range:- RoHS Compliant: Yes | Newark Electronics
- Stepper Motor BoosterPack featuring DRV8711 and CSD88537ND | Texas Instruments
- BOOST-DRV8711, Stepper Motor Booster Kit | RS Components TR
- BOOST-DRV8711, Stepper Motor Booster Kit | RS Components IT
Viewing Distributors for BOOST-DRV8711
Loading...
Loading Results for BOOST-DRV8711