Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator Type | Fluxes |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
For Use With | PCBs |
Tip / Nozzle Size | 4.3mm Tapers to a Point |
Volume | 7ml |
FLUX, PEN, 7ML | Farnell |
Where can I find additional details, specifications and documents for a BON102?
Additional datasheets, footprints and schematics for BON102 are listed on our Part Details page. You can also find images and similar parts to BON102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BON102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BON102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BON102 fall under?
The BON102 is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to BON102 when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BON102 you can contact the distributor directly for product support, shipping queries etc.
Is the BON102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BON102 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for BON102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BON102 often in real-time on the comparison pages.
What if I can't find stock of BON102?
You can fill out our help required form which you can use to request a quote for BON102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.