BO 5988.61/024 DC 24V + AC 230V Switches, Relays & Solenoids by DOLD Industries

RELAY SAFETY 6PST-NO 230VAC 5A

Status: Unknown
Series: BO 5988 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$443.96

Distributor Stock
Logo for Farnell
Farnell
from US$638.38
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$443.96
7
in stock
Buy Now
Logo for element14
element14
from US$581.12
7
in stock
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration 6PST-NO
Product Range BO 5988 Series
Relay Mounting DIN Rail
Contact Current 5A
Relay Terminals Screw
Contact Voltage AC Nom 230V
Contact Voltage DC Nom -
Contact Material -
IP Rating IP20 IP40
Approvals & Standards -
SVHC No SVHC (15-Jan-2018)
Approval Bodies BG CSA UL
Coil Voltage VAC Nom 230V
Coil Voltage VDC Nom 24V
Contact Current AC Max 10A
Contact Current DC Max 10A
Contact Current Max 5A
Contact Voltage AC Max 250V
Contact Voltage DC Max 250V
External Depth 121mm
External Height 74mm
External Length / Height 74mm
External Width 100mm
Operating Temperature Max 50°C
Operating Temperature Min -15°C
Supply Frequency 50Hz
Switch Current Max 10A
Switching Current Max 10A
Type 0040375

Alternative Descriptions

Relay, Safety, 6Pst-No, 230Vac, 5A | Newark Electronics
RELAY, SAFETY, 6PST-NO, 230VAC, 5A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a BO 5988.61/024 DC 24V + AC 230V?

Additional datasheets, footprints and schematics for BO 5988.61/024 DC 24V + AC 230V are listed on our Part Details page. You can also find images and similar parts to BO 5988.61/024 DC 24V + AC 230V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BO 5988.61/024 DC 24V + AC 230V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BO 5988.61/024 DC 24V + AC 230V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BO 5988.61/024 DC 24V + AC 230V fall under?

The BO 5988.61/024 DC 24V + AC 230V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to BO 5988.61/024 DC 24V + AC 230V when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BO 5988.61/024 DC 24V + AC 230V you can contact the distributor directly for product support, shipping queries etc.

Is the BO 5988.61/024 DC 24V + AC 230V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for BO 5988.61/024 DC 24V + AC 230V have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BO 5988.61/024 DC 24V + AC 230V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BO 5988.61/024 DC 24V + AC 230V often in real-time on the comparison pages.

What if I can't find stock of BO 5988.61/024 DC 24V + AC 230V?

You can fill out our help required form which you can use to request a quote for BO 5988.61/024 DC 24V + AC 230V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay