Status: | Unknown |
---|---|
Series: | BNX02 Series |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.78
|
14,800
in stock
|
Buy Now | |
TTI Europe
from US$1.99
|
12,400
in stock
|
Buy Now | |
element14
from US$3.09
|
5,596
in stock
|
Buy Now | |
Farnell
from US$2.83
|
4,963
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
2,890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
2,617
in stock
|
Buy Now | |
CoreStaff
from US$1.36
|
682
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
549
in stock
|
Buy Now | |
Rutronik
from US$1.75
|
400
in stock
|
Buy Now | |
Distrelec
from US$4.23
|
390
in stock
|
Buy Now | |
RS
from US$2.14
|
375
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,200
in stock
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
Avnet Asia
from US$1.65
|
-
|
Buy Now |
Capacitance | - |
---|---|
Voltage Rating | 50V |
Filter Type | EMI RFI |
Current Rating | 10A |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | BNX02 Series |
SVHC | No SVHC (15-Jan-2019) |
Attenuation @ 10MHz | 35dB |
External Depth | 9.1mm |
External Length / Height | 3.1mm |
External Width | 12.1mm |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 50V |
BNX02 Series 12.1 x 9.1 mm 0.00043 O 10 A 50 V SMT LC Combined EMI Filter | Future Electronics |
10A 50V EMI BLOCK FILTER | TTI Europe |
EMI FILTER, DC line | element14 |
FILTER, POWER, EMI, 10A | Farnell |
Filter: anti-interference | Transfer Multisort Elektronik |
Filter, Emi, Dc Line | Newark Electronics |
BNX022 35dB/1MHZ 50VDC 10ADC | Rutronik |
Murata EMI Filter, SMD, 20A, 35dB, 50Ohm, -40 ... 125°C | Distrelec |
Combined block inline filter,100Vdc,15A | RS |
LC Filter 1uF 35dB 20A 50VDC Solder SMD 4-Pin Emboss T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a BNX022-01L?
Additional datasheets, footprints and schematics for BNX022-01L are listed on our Part Details page. You can also find images and similar parts to BNX022-01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNX022-01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNX022-01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNX022-01L fall under?
The BNX022-01L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to BNX022-01L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNX022-01L you can contact the distributor directly for product support, shipping queries etc.
Is the BNX022-01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNX022-01L have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Chip One Stop have stock available or on a lead time for BNX022-01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNX022-01L often in real-time on the comparison pages.
What if I can't find stock of BNX022-01L?
You can fill out our help required form which you can use to request a quote for BNX022-01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.