Status: | Unknown |
---|---|
Series: | BNS303 Series |
RoHS: | Unknown |
Product Range | BNS303 Series |
---|---|
Contact Configuration | SPST-NO SPST-NC |
Switch Terminals | Wire Leaded |
Contact Voltage AC Max | 100V |
Contact Current AC Max | 250mA |
IP Rating | - |
Contact Voltage DC Max | 100V |
Contact Current DC Max | 250mA |
SVHC | No SVHC (17-Dec-2015) |
Contact Rating | 10mA |
External Diameter | 30mm |
External Length / Height | 44mm |
IP / NEMA Rating | IP67 |
Lead Length | 1m |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Panel Cutout Size | 30 mm |
Range | 5mm |
Switching Current DC Max | 400mA |
SAFETY SWITCH, CODED MAGNETIC | Farnell |
Safety Interlock Switch, Spst-No, Spst-Nc, 250 Ma, 100 V, 250 Ma, 100 V, Wire Leaded Rohs Compliant: Na |Schmersal BNS303-11ZG-3M | Newark Electronics |
Where can I find additional details, specifications and documents for a BNS303-11ZG-3M?
Additional datasheets, footprints and schematics for BNS303-11ZG-3M are listed on our Part Details page. You can also find images and similar parts to BNS303-11ZG-3M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNS303-11ZG-3M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNS303-11ZG-3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNS303-11ZG-3M fall under?
The BNS303-11ZG-3M is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to BNS303-11ZG-3M when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNS303-11ZG-3M you can contact the distributor directly for product support, shipping queries etc.
Is the BNS303-11ZG-3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNS303-11ZG-3M have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for BNS303-11ZG-3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNS303-11ZG-3M often in real-time on the comparison pages.
What if I can't find stock of BNS303-11ZG-3M?
You can fill out our help required form which you can use to request a quote for BNS303-11ZG-3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.