Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | BNC Straight Plug |
---|---|
Connector Type B | BNC Straight Plug |
Coaxial Cable Type | RG58 |
Impedance | 50ohm |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Test |
Lead Length | 2m |
LEAD, BNC PLG-PLG, 2M | element14 |
Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a BNCL2.0MRG58?
Additional datasheets, footprints and schematics for BNCL2.0MRG58 are listed on our Part Details page. You can also find images and similar parts to BNCL2.0MRG58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNCL2.0MRG58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNCL2.0MRG58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNCL2.0MRG58 fall under?
The BNCL2.0MRG58 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to BNCL2.0MRG58 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNCL2.0MRG58 you can contact the distributor directly for product support, shipping queries etc.
Is the BNCL2.0MRG58 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNCL2.0MRG58 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for BNCL2.0MRG58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNCL2.0MRG58 often in real-time on the comparison pages.
What if I can't find stock of BNCL2.0MRG58?
You can fill out our help required form which you can use to request a quote for BNCL2.0MRG58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.