Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | BNC Plug |
---|---|
Test Connector Type B | Crocodile Clips x 2 |
Voltage Rating | 1.5kV |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | 1m |
Lead Length - Imperial | 39.6" |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Lead Length | 1m |
TEST LEAD, 1M, 1.5KV | element14 |
Test Lead, 1M, 1.5Kv | Newark Electronics |
Where can I find additional details, specifications and documents for a BNCCCL1MRG58?
Additional datasheets, footprints and schematics for BNCCCL1MRG58 are listed on our Part Details page. You can also find images and similar parts to BNCCCL1MRG58 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNCCCL1MRG58 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNCCCL1MRG58 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNCCCL1MRG58 fall under?
The BNCCCL1MRG58 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to BNCCCL1MRG58 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNCCCL1MRG58 you can contact the distributor directly for product support, shipping queries etc.
Is the BNCCCL1MRG58 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNCCCL1MRG58 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for BNCCCL1MRG58.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNCCCL1MRG58 often in real-time on the comparison pages.
What if I can't find stock of BNCCCL1MRG58?
You can fill out our help required form which you can use to request a quote for BNCCCL1MRG58 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.