BNC7T-J-P-HN-ST-TH1 Part Information

Details for BNC7T-J-P-HN-ST-TH1 by Samtec

Cable Leads & Connectors>Connectors>RF / Coaxial Connectors & Accessories

Part Downloads

Part Specifications

Connector Type BNC Coaxial
Connector Body Style Straight Jack
Coaxial Termination Through Hole Vertical
Impedance 75ohm
Coaxial Cable Types RG179
Contact Material Phosphor Bronze
Contact Plating Gold over Nickel Plated Contacts
Frequency Max 6GHz
Connector Mounting PCB Mount
Product Range MCX7 Series
SVHC No SVHC (15-Jan-2018)
Connector Mounting Orientation PCB
Contact Resistance 1.5mohm
Termination Method Through Hole
Withstand Voltage 1500V
Working Voltage 500V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a BNC7T-J-P-HN-ST-TH1?

Additional datasheets, footprints and schematics for BNC7T-J-P-HN-ST-TH1 are listed in our Part Details tab. You can also find the BNC7T-J-P-HN-ST-TH1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for BNC7T-J-P-HN-ST-TH1 in the Pricing & Inventory tab next to part details. You can view BNC7T-J-P-HN-ST-TH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does BNC7T-J-P-HN-ST-TH1 fall under?

The BNC7T-J-P-HN-ST-TH1 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to BNC7T-J-P-HN-ST-TH1 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the BNC7T-J-P-HN-ST-TH1 you can contact the distributor directly for product support, shipping queries etc.

Is the BNC7T-J-P-HN-ST-TH1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for BNC7T-J-P-HN-ST-TH1 have stock available?

There is no stock from authorised distributors for BNC7T-J-P-HN-ST-TH1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for BNC7T-J-P-HN-ST-TH1 often in real-time on the comparison pages.

What if I can't find stock of BNC7T-J-P-HN-ST-TH1?

You can fill out our help required form which you can use to request a quote for BNC7T-J-P-HN-ST-TH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for BNC7T-J-P-HN-ST-TH1

Loading...
Loading Results for BNC7T-J-P-HN-ST-TH1
We use cookies to improve your experience. See our privacy policy.
Okay