Status: | Unknown |
---|---|
Series: | Snap Fit series |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black |
External Length | 3m |
External Width | 108mm |
Product Range | Snap Fit series |
SVHC | No SVHC |
RoHS Compliant | NA |
Cable Protector, Bnc3, Black, 3M | Newark Electronics |
Where can I find additional details, specifications and documents for a BNC3 BLK 3M 26001636?
Additional datasheets, footprints and schematics for BNC3 BLK 3M 26001636 are listed on our Part Details page. You can also find images and similar parts to BNC3 BLK 3M 26001636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BNC3 BLK 3M 26001636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BNC3 BLK 3M 26001636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BNC3 BLK 3M 26001636 fall under?
The BNC3 BLK 3M 26001636 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to BNC3 BLK 3M 26001636 when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BNC3 BLK 3M 26001636 you can contact the distributor directly for product support, shipping queries etc.
Is the BNC3 BLK 3M 26001636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BNC3 BLK 3M 26001636 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for BNC3 BLK 3M 26001636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BNC3 BLK 3M 26001636 often in real-time on the comparison pages.
What if I can't find stock of BNC3 BLK 3M 26001636?
You can fill out our help required form which you can use to request a quote for BNC3 BLK 3M 26001636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.