Status: | Unknown |
---|---|
Series: | BN 5983 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | 3PST-NO SPST-NC |
Product Range | BN 5983 Series |
Relay Mounting | DIN Rail |
Contact Current | 5A |
Relay Terminals | Quick Connect |
Contact Voltage AC Nom | 230V |
Contact Voltage DC Nom | - |
Contact Material | - |
IP Rating | IP20 IP40 |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BG CSA SA UL |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 415V |
Contact Voltage DC Max | 250V |
External Depth | 121mm |
External Height | 74mm |
External Length / Height | 74mm |
External Width | 100mm |
Operating Temperature Max | 55°C |
Operating Temperature Min | -15°C |
Supply Frequency | 50Hz |
Switch Current Max | 10A |
Switching Current Max | 10A |
Type | 0032155 |
Relay, Safety, 3No, Spst-Nc, 230Vac, 5A | Newark Electronics |
RELAY, SAFETY, 3NO, SPST-NC, 230VAC, 5A | element14 |
SWITCH INTERLOCK BD5983 | RS |
Where can I find additional details, specifications and documents for a BN 5983.53 DC 24V?
Additional datasheets, footprints and schematics for BN 5983.53 DC 24V are listed on our Part Details page. You can also find images and similar parts to BN 5983.53 DC 24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BN 5983.53 DC 24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BN 5983.53 DC 24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BN 5983.53 DC 24V fall under?
The BN 5983.53 DC 24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to BN 5983.53 DC 24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BN 5983.53 DC 24V you can contact the distributor directly for product support, shipping queries etc.
Is the BN 5983.53 DC 24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BN 5983.53 DC 24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for BN 5983.53 DC 24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BN 5983.53 DC 24V often in real-time on the comparison pages.
What if I can't find stock of BN 5983.53 DC 24V?
You can fill out our help required form which you can use to request a quote for BN 5983.53 DC 24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.