Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Digits / Alpha | 4.5 |
---|---|
Meter Function | DC Voltage |
Meter Range | ±2VDC / ±20VDC / ±200VDC |
Digit Height | 0.56" |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 92mm |
Where can I find additional details, specifications and documents for a BN-45I?
Additional datasheets, footprints and schematics for BN-45I are listed on our Part Details page. You can also find images and similar parts to BN-45I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for BN-45I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view BN-45I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does BN-45I fall under?
The BN-45I is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to BN-45I when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the BN-45I you can contact the distributor directly for product support, shipping queries etc.
Is the BN-45I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for BN-45I have stock available?
There is no stock from authorised distributors for BN-45I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for BN-45I often in real-time on the comparison pages.
What if I can't find stock of BN-45I?
You can fill out our help required form which you can use to request a quote for BN-45I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.